Status: | Unknown |
---|---|
Series: | TF900 Series |
RoHS: | Unknown |
Prices starting from US$400.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$451.12
|
11
in stock
|
Buy Now | |
element14
from US$645.87
|
34
in stock
|
Buy Now | |
Farnell
from US$451.12
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$471.00
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$411.39
|
11
in stock
|
Buy Now | |
Distrelec
from US$461.30
|
4
in stock
|
Buy Now | |
TestEquity
from US$451.12
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$400.48
|
-
|
Buy Now |
Bandwidth | - |
---|---|
Counter Measuring Functions | Frequency |
Test Frequency Range | 0.001Hz to 3GHz |
No. of Digits / Alpha | 10 |
Sensitivity | 15mVrms |
External Height | 88mm |
External Width | 260mm |
External Depth | 235mm |
Product Range | TF900 Series |
Plug Type | AU EU UK US |
SVHC | No SVHC (15-Jan-2018) |
Counter Voltage | 9V DC |
Frequency Counter Type | Universal |
Manufacturers Warranty | 3 |
Supply Voltage | 30VDC |
Time Base Stability | 1ppm |
Weight | 950g |
FREQUENCY COUNTER, 10 DIGIT,0.001HZ-3GHZ | element14 |
3Ghz Universal Counter Timer Usb | Newark Electronics |
3 GHz Frequency Counter USB | RS |
Meter: frequency | Transfer Multisort Elektronik |
Aim-TTi Frequency Counter, 3 GHz | Distrelec |
Aim-TTi TF930 3GHz Universal Frequency Counter | Rapid Electronics |
Where can I find additional details, specifications and documents for a TF930.?
Additional datasheets, footprints and schematics for TF930. are listed on our Part Details page. You can also find images and similar parts to TF930. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TF930. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TF930. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TF930. fall under?
The TF930. is listed under Test Equipment > Signal Generators & Signal Analysers > Frequency Counters.
Can I view similar or alternative parts?
You can view similar parts to TF930. when available in the Frequency Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TF930. you can contact the distributor directly for product support, shipping queries etc.
Is the TF930. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TF930. have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and Transfer Multisort Elektronik have stock available or on a lead time for TF930..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TF930. often in real-time on the comparison pages.
What if I can't find stock of TF930.?
You can fill out our help required form which you can use to request a quote for TF930. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.