Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | - |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BABT BS EN |
External Depth | 18mm |
External Length / Height | 15mm |
External Width | 18mm |
Primary Resistance | 50ohm |
Return Loss | 20 |
Secondary Resistance | 60ohm |
Transformer Type | Isolation |
Turns Ratio | 1 |
Line Isolation Transformers | Newark Electronics |
TRANSFORMER, LINE, HIGH EFFICENCY | element14 |
Where can I find additional details, specifications and documents for a TF048?
Additional datasheets, footprints and schematics for TF048 are listed on our Part Details page. You can also find images and similar parts to TF048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TF048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TF048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TF048 fall under?
The TF048 is listed under Electronic & Electrical Components > Transformers > Speciality Transformers.
Can I view similar or alternative parts?
You can view similar parts to TF048 when available in the Speciality Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TF048 you can contact the distributor directly for product support, shipping queries etc.
Is the TF048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TF048 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TF048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TF048 often in real-time on the comparison pages.
What if I can't find stock of TF048?
You can fill out our help required form which you can use to request a quote for TF048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.