Data Logger Type | Temperature & Humidity |
---|---|
No. of Channels | 2Channels |
Reading Capacity | 16000 |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
DATA LOGGER, TEMP/HUMIDITY, -20 TO 70DEG | element14 |
Data Logger, Temp/Humidity, -20 To 70Deg | Newark Electronics |
Testo Data Logger, 2 Channels, 16000 Measurements | Distrelec |
Where can I find additional details, specifications and documents for a TESTO 174-H?
Additional datasheets, footprints and schematics for TESTO 174-H are listed on our Part Details page. You can also find images and similar parts to TESTO 174-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TESTO 174-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TESTO 174-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TESTO 174-H fall under?
The TESTO 174-H is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to TESTO 174-H when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TESTO 174-H you can contact the distributor directly for product support, shipping queries etc.
Is the TESTO 174-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TESTO 174-H have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Distrelec have stock available or on a lead time for TESTO 174-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TESTO 174-H often in real-time on the comparison pages.
What if I can't find stock of TESTO 174-H?
You can fill out our help required form which you can use to request a quote for TESTO 174-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.