Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Colour | White |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 2.6mm |
Contact Material | Steel |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Gold |
Material | Ceramic |
Test Point, Pcb, White | Newark Electronics |
TEST PIN, PCB, CERAMIC, PK100 | element14 |
Where can I find additional details, specifications and documents for a TEST-7CN?
Additional datasheets, footprints and schematics for TEST-7CN are listed on our Part Details page. You can also find images and similar parts to TEST-7CN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEST-7CN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEST-7CN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEST-7CN fall under?
The TEST-7CN is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to TEST-7CN when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEST-7CN you can contact the distributor directly for product support, shipping queries etc.
Is the TEST-7CN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEST-7CN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Toby Electronics have stock available or on a lead time for TEST-7CN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEST-7CN often in real-time on the comparison pages.
What if I can't find stock of TEST-7CN?
You can fill out our help required form which you can use to request a quote for TEST-7CN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.