Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Colour | White |
Connector Mounting | Through Hole Mount |
Mounting Hole Dia | 3.2mm |
Contact Material | Phosphor Bronze |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Body Height Max | 6.3mm |
Body Plating | Gold |
Material | PBT |
PCB Hole Diameter | 1.8mm |
TEST PIN, PCB, WHITE, PK100 | element14 |
Test Point, Pcb, 1Mm, White | Newark Electronics |
Where can I find additional details, specifications and documents for a TEST-1(W)?
Additional datasheets, footprints and schematics for TEST-1(W) are listed on our Part Details page. You can also find images and similar parts to TEST-1(W) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEST-1(W) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEST-1(W) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEST-1(W) fall under?
The TEST-1(W) is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to TEST-1(W) when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEST-1(W) you can contact the distributor directly for product support, shipping queries etc.
Is the TEST-1(W) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEST-1(W) have stock available?
Authorised distributors including Toby Electronics, element14, Newark Electronics and Farnell have stock available or on a lead time for TEST-1(W).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEST-1(W) often in real-time on the comparison pages.
What if I can't find stock of TEST-1(W)?
You can fill out our help required form which you can use to request a quote for TEST-1(W) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.