Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
2W, 9mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 12 |
Output Current | 165mA |
Efficiency | 66% |
Package Style | SMD 16 Pin, Non-conductive Plastic (UL94 V-0 rated) |
Length | 24mm |
Width | 13.7mm |
Weight | 3.8gg |
country of origin | TW |
MSL level | Level 2 (J-STD-033C) |
ESD Sensitive | No |
Dc-Dc Converter, Medical, 12V, 0.165A | Newark Electronics |
Power Supply | RS Americas |
Medical DC-DC Converter SMD Package 2XMOOP | TRC Electronics |
Isolated DC/DC Converters - SMD | Sager |
Where can I find additional details, specifications and documents for a TES 2-2412M?
Additional datasheets, footprints and schematics for TES 2-2412M are listed on our Part Details page. You can also find images and similar parts to TES 2-2412M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TES 2-2412M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TES 2-2412M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TES 2-2412M fall under?
The TES 2-2412M is listed under DC/DC Converter isolated, unregulated.
Can I view similar or alternative parts?
You can view similar parts to TES 2-2412M when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TES 2-2412M you can contact the distributor directly for product support, shipping queries etc.
Is the TES 2-2412M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TES 2-2412M have stock available?
Authorised distributors including Newark Electronics, RS Americas, TRC Electronics and Sager have stock available or on a lead time for TES 2-2412M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TES 2-2412M often in real-time on the comparison pages.
What if I can't find stock of TES 2-2412M?
You can fill out our help required form which you can use to request a quote for TES 2-2412M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.