TES 1-0512V DC/DC Converter isolated, unregulated by Traco Power

1 Watt DC/DC converter, industrial, ±10% input, unregulated, 3000 VDC I/O-isolation, plastic case, SMD package

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.07

Distributor Stock
Logo for Newark
Newark
from US$8.33
No stock
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$8.76
-
Buy Now
Logo for Buerklin
Buerklin
from US$8.07
-
Buy Now
Logo for Sager
Sager
from US$8.40
-
Buy Now

Specifications

1W, 8mm
Input Voltage 4.5-5.5VDC
Output Voltage 12
Output Current 84mA
Efficiency 79%
Package Style SMD 12 Pin, Non-conductive Plastic (UL94 V-0 rated)
Length 16.3mm
Width 8mm
Weight 2gg
country of origin TW
MSL level Level 2 (J-STD-033C)
ESD Sensitive No

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 84Ma, 12V | Newark Electronics
DC-DC Converter SMD Package 3000 VDC I/O Isolation | TRC Electronics
DC/DC-Wandler, 4,5-5,5 VDC, 1 W, 1 Ausgang, 12 VDC, 79 % Wirkungsgrad, TES 1-0512V | Buerklin
Isolated DC/DC Converters - SMD | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TES 1-0512V?

Additional datasheets, footprints and schematics for TES 1-0512V are listed on our Part Details page. You can also find images and similar parts to TES 1-0512V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TES 1-0512V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TES 1-0512V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TES 1-0512V fall under?

The TES 1-0512V is listed under DC/DC Converter isolated, unregulated.

Can I view similar or alternative parts?

You can view similar parts to TES 1-0512V when available in the DC/DC Converter isolated, unregulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TES 1-0512V you can contact the distributor directly for product support, shipping queries etc.

Is the TES 1-0512V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TES 1-0512V have stock available?

Authorised distributors including Newark Electronics, TRC Electronics, Buerklin and Sager have stock available or on a lead time for TES 1-0512V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TES 1-0512V often in real-time on the comparison pages.

What if I can't find stock of TES 1-0512V?

You can fill out our help required form which you can use to request a quote for TES 1-0512V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay