Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$129.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$151.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$129.46
|
-
|
Buy Now | |
RS Americas
from US$161.55
|
-
|
Buy Now | |
element14
from US$161.91
|
-
|
Buy Now | |
TRC Electronics
from US$153.31
|
-
|
Buy Now | |
Buerklin
from US$147.96
|
-
|
Buy Now | |
Distrelec
from US$164.86
|
-
|
Buy Now | |
Sager
from US$150.32
|
-
|
Buy Now | |
Farnell
from US$155.41
|
-
|
Buy Now |
40W, 26.1mm | |
Input Voltage | 18-75VDC |
Output Voltage | 15 |
Output Current | 2670mA |
Efficiency | 91% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 103mm |
Width | 57.2mm |
Weight | 129gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated 15V 40W | RS |
Product Type: Dc/Dc | Newark Electronics |
Power Supply | RS Americas |
DC-DC CONVERTER, 15V, 2.67A | element14 |
DC/DC Converter Ultra Wide 4:1 Input Range High Performance, Railway | TRC Electronics |
DC/DC-Wandler, 18-75 VDC, 40 W, 1 Ausgang, 15 VDC, 91 % Wirkungsgrad, TEQ 40-4813WIR | Buerklin |
Traco Power DC/DC Converter, 18 ... 75VDC, 15V, 2.67A, 40W | Distrelec |
Isolated DC/DC Converters - Chassis Mount | Sager |
Where can I find additional details, specifications and documents for a TEQ 40-4813WIR?
Additional datasheets, footprints and schematics for TEQ 40-4813WIR are listed on our Part Details page. You can also find images and similar parts to TEQ 40-4813WIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEQ 40-4813WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEQ 40-4813WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEQ 40-4813WIR fall under?
The TEQ 40-4813WIR is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEQ 40-4813WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEQ 40-4813WIR you can contact the distributor directly for product support, shipping queries etc.
Is the TEQ 40-4813WIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEQ 40-4813WIR have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TRC Electronics have stock available or on a lead time for TEQ 40-4813WIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEQ 40-4813WIR often in real-time on the comparison pages.
What if I can't find stock of TEQ 40-4813WIR?
You can fill out our help required form which you can use to request a quote for TEQ 40-4813WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.