Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
100W, 87.6mm | |
Input Voltage | 19-75VDC |
Output Voltage | 28 |
Output Current | 3600mA |
Efficiency | 90% |
Package Style | DIN-Rail, Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 103.2mm |
Width | 88.9mm |
Weight | 800gg |
country of origin | TW |
ESD Sensitive | No |
Dc-Dc Converter, 28V, 3.6A | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 75Vdc, Vout 28Vdc, I/O isolation 2250Vdc | TRACO Power TEQ 100-4816WIR | RS Americas |
DC-DC CONVERTER, 28V, 3.6A | element14 |
DC/DC Converter Railway, High Performance Ultra Wide 4:1 Input Range | TRC Electronics |
Isolated DC/DC Converters - Chassis Mount | Sager |
Where can I find additional details, specifications and documents for a TEQ 100-4816WIR?
Additional datasheets, footprints and schematics for TEQ 100-4816WIR are listed on our Part Details page. You can also find images and similar parts to TEQ 100-4816WIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEQ 100-4816WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEQ 100-4816WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEQ 100-4816WIR fall under?
The TEQ 100-4816WIR is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEQ 100-4816WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEQ 100-4816WIR you can contact the distributor directly for product support, shipping queries etc.
Is the TEQ 100-4816WIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEQ 100-4816WIR have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TRC Electronics and Sager have stock available or on a lead time for TEQ 100-4816WIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEQ 100-4816WIR often in real-time on the comparison pages.
What if I can't find stock of TEQ 100-4816WIR?
You can fill out our help required form which you can use to request a quote for TEQ 100-4816WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.