Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.80
|
119
in stock
|
Buy Now | |
Newark Electronics
from US$32.08
|
95
in stock
|
Buy Now | |
element14
from US$35.57
|
95
in stock
|
Buy Now | |
Farnell
from US$26.78
|
95
in stock
|
Buy Now | |
Sager
from US$27.13
|
62
in stock
|
Buy Now | |
Distrelec
from US$37.59
|
1
in stock
|
Buy Now | |
RS Americas
from US$29.14
|
-
|
Buy Now | |
TRC Electronics
from US$28.18
|
-
|
Buy Now | |
Buerklin
from US$29.93
|
-
|
Buy Now |
Length | 61mm |
---|---|
Width | 57.9mm |
11.4mm | |
Weight | 25gg |
country of origin | TW |
ESD Sensitive | No |
Heatsink for Traco TEP series | RS |
Power Supply Accessory, Heat Sink, Dc/Dc Converter, Tep75Wi Series Rohs Compliant: Yes |Traco Power TEP-HS1 | Newark Electronics |
HEATSINK, TRACO DC DC PSU | element14 |
Heat Sinks Product Type: DC/DC | Sager |
Traco Power Heat Sink 61x57.9x24.2mm | Distrelec |
Heatsink, TEP-75WI, 61 x 57.9 x 11.4mm, Screw Mount | TRACO Power TEP-HS1 | RS Americas |
Heatsink for TEP | TRC Electronics |
DC/DC-Konverter-Kühlkörper, 61 x 57.9 x 24.2 mm, 2 K/W, Schwarz eloxiert | Buerklin |
Where can I find additional details, specifications and documents for a TEP-HS1?
Additional datasheets, footprints and schematics for TEP-HS1 are listed on our Part Details page. You can also find images and similar parts to TEP-HS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEP-HS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP-HS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEP-HS1 fall under?
The TEP-HS1 is listed under Heat Sink.
Can I view similar or alternative parts?
You can view similar parts to TEP-HS1 when available in the Heat Sink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEP-HS1 you can contact the distributor directly for product support, shipping queries etc.
Is the TEP-HS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEP-HS1 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for TEP-HS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEP-HS1 often in real-time on the comparison pages.
What if I can't find stock of TEP-HS1?
You can fill out our help required form which you can use to request a quote for TEP-HS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.