Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
77W, 29.6mm | |
Input Voltage | 18-75VDC |
Output Voltage | 24 |
Output Current | 3200mA |
Efficiency | 88% |
Package Style | DIN-Rail, Chassis Mount, Enclosed Metal Case, Alu base-plate w. plastic case |
Length | 85mm |
Width | 61mm |
Weight | 200gg |
country of origin | TW |
ESD Sensitive | No |
Tep 75-4815Wi-Cm Rohs Compliant: Yes |Traco Power TEP 75-4815WI-CM | Newark Electronics |
DC-DC Converter, Railway, 75W, 18-75Vin, 24Vout, 3.2A, TEP 75WICM Series | TRACO Power TEP 75-4815WI-CM | RS Americas |
DC/DC-Wandler, 18-75 VDC, 77 W, 1 Ausgang, 24 VDC, 88 % Wirkungsgrad, TEP 75-4815WI-CM | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONVERTER, 24V, 3.2A | Farnell |
Where can I find additional details, specifications and documents for a TEP 75-4815WI-CM?
Additional datasheets, footprints and schematics for TEP 75-4815WI-CM are listed on our Part Details page. You can also find images and similar parts to TEP 75-4815WI-CM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEP 75-4815WI-CM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP 75-4815WI-CM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEP 75-4815WI-CM fall under?
The TEP 75-4815WI-CM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEP 75-4815WI-CM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEP 75-4815WI-CM you can contact the distributor directly for product support, shipping queries etc.
Is the TEP 75-4815WI-CM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEP 75-4815WI-CM have stock available?
Authorised distributors including Newark Electronics, RS Americas, Buerklin, Sager and Farnell have stock available or on a lead time for TEP 75-4815WI-CM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEP 75-4815WI-CM often in real-time on the comparison pages.
What if I can't find stock of TEP 75-4815WI-CM?
You can fill out our help required form which you can use to request a quote for TEP 75-4815WI-CM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.