TEP 160-4815WIRCM DC/DC Converter isolated, regulated by Traco Power

160 Watt DC/DC module, railway, 4:1 input, Chassis mount, encapsulated, Half-Brick package

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$259.23

Distributor Stock
Logo for Buerklin
Buerklin
from US$259.23
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

156W, 34.2mm
Input Voltage 18-75VDC
Output Voltage 24
Output Current 6500mA
Efficiency 91%
Package Style DIN-Rail, Chassis Mount, Enclosed Metal Case, Alu base-plate w. plastic case
Length 85mm
Width 61mm
Weight 235gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

DC/DC-Wandler, 18-75 VDC, 156 W, 1 Ausgang, 24 VDC, 91 % Wirkungsgrad, TEP 160-4815WIRCM | Buerklin
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEP 160-4815WIRCM?

Additional datasheets, footprints and schematics for TEP 160-4815WIRCM are listed on our Part Details page. You can also find images and similar parts to TEP 160-4815WIRCM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEP 160-4815WIRCM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP 160-4815WIRCM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEP 160-4815WIRCM fall under?

The TEP 160-4815WIRCM is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEP 160-4815WIRCM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEP 160-4815WIRCM you can contact the distributor directly for product support, shipping queries etc.

Is the TEP 160-4815WIRCM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEP 160-4815WIRCM have stock available?

Authorised distributors including Buerklin and Sager have stock available or on a lead time for TEP 160-4815WIRCM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEP 160-4815WIRCM often in real-time on the comparison pages.

What if I can't find stock of TEP 160-4815WIRCM?

You can fill out our help required form which you can use to request a quote for TEP 160-4815WIRCM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay