TEP 150-4815WI DC/DC Converter isolated, regulated by Traco Power

150 Watt DC/DC module, railway, 4:1 input, Chassis mount, Rugged design, opt. EMI Filter, encapsulated, High power block

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$170.43

Distributor Stock
Logo for RS
RS
from US$206.60
12
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$224.18
46
in stock
Buy Now
Logo for Sager
Sager
from US$179.55
35
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$189.28
8
in stock
Buy Now
Logo for element14
element14
from US$210.87
8
in stock
Buy Now
Logo for Farnell
Farnell
from US$170.43
8
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$209.93
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$221.57
-
Buy Now
Logo for Buerklin
Buerklin
from US$189.92
-
Buy Now

Specifications

150W, 35.7mm
Input Voltage 18-75VDC
Output Voltage 24
Output Current 6300mA
Efficiency 89%
Package Style Enclosed Metal Case, Aluminium
Length 98mm
Width 65mm
Weight 300gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Traco Power DC/DC Converter, 18 ... 75V, 24V, 6.3A, 150W | Distrelec
Isolated DC/DC Converters - Through Hole | Sager
DC-DC converter,18-75V I/P,24V 6.3A O/P | RS
Dc/Dc Converter, Metal Case, Panel, Fixed, 1, 150 W, 24 V, 6.3 A Rohs Compliant: Yes |Traco Power TEP 150-4815WI | Newark Electronics
CONVERTER, DC DC, 150W, 24V, 6.3A | element14
DC-DC Converter, 24V, 6.3A, 18-75V, Enclosed, Panel Mount, TEP 150WIR Series | TRACO Power TEP 150-4815WI | RS Americas
DC/DC Converter Screw Terminal, Railway Ultra Wide 4:1 Input Range | TRC Electronics
DC/DC-Wandler, 18-75 VDC, 150 W, 1 Ausgang, 24 VDC, 89 % Wirkungsgrad, TEP 150-4815WI | Buerklin


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEP 150-4815WI?

Additional datasheets, footprints and schematics for TEP 150-4815WI are listed on our Part Details page. You can also find images and similar parts to TEP 150-4815WI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEP 150-4815WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP 150-4815WI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEP 150-4815WI fall under?

The TEP 150-4815WI is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEP 150-4815WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEP 150-4815WI you can contact the distributor directly for product support, shipping queries etc.

Is the TEP 150-4815WI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEP 150-4815WI have stock available?

Authorised distributors including Distrelec, Sager, RS, Newark Electronics and element14 have stock available or on a lead time for TEP 150-4815WI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEP 150-4815WI often in real-time on the comparison pages.

What if I can't find stock of TEP 150-4815WI?

You can fill out our help required form which you can use to request a quote for TEP 150-4815WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay