Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
150W, 35.7mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 28 |
Output Current | 5400mA |
Efficiency | 87% |
Package Style | Enclosed Metal Case, Aluminium |
Length | 160.5mm |
Width | 65mm |
Weight | 435gg |
country of origin | TW |
ESD Sensitive | No |
Product Type: Dc/Dc | Newark Electronics |
Power Supply | RS Americas |
DC/DC Converter, Railway Screw Terminal, Input Filter Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 150 W, 1 Ausgang, 28 VDC, 87 % Wirkungsgrad, TEP 150-2416WI-F | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONVERTER, 28V, 5.4A | Farnell |
Where can I find additional details, specifications and documents for a TEP 150-2416WI-F?
Additional datasheets, footprints and schematics for TEP 150-2416WI-F are listed on our Part Details page. You can also find images and similar parts to TEP 150-2416WI-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEP 150-2416WI-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP 150-2416WI-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEP 150-2416WI-F fall under?
The TEP 150-2416WI-F is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEP 150-2416WI-F when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEP 150-2416WI-F you can contact the distributor directly for product support, shipping queries etc.
Is the TEP 150-2416WI-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEP 150-2416WI-F have stock available?
Authorised distributors including Newark Electronics, RS Americas, TRC Electronics, Buerklin and Sager have stock available or on a lead time for TEP 150-2416WI-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEP 150-2416WI-F often in real-time on the comparison pages.
What if I can't find stock of TEP 150-2416WI-F?
You can fill out our help required form which you can use to request a quote for TEP 150-2416WI-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.