Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$170.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$206.43
|
163
in stock
|
Buy Now | |
Sager
from US$179.55
|
131
in stock
|
Buy Now | |
Newark Electronics
from US$185.56
|
124
in stock
|
Buy Now | |
element14
from US$216.52
|
74
in stock
|
Buy Now | |
Farnell
from US$170.29
|
74
in stock
|
Buy Now | |
Distrelec
from US$224.47
|
3
in stock
|
Buy Now | |
RS Americas
from US$228.17
|
-
|
Buy Now | |
TRC Electronics
from US$221.57
|
-
|
Buy Now | |
Buerklin
from US$190.30
|
-
|
Buy Now |
150W, 35.7mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 12 |
Output Current | 12500mA |
Efficiency | 86% |
Package Style | Enclosed Metal Case, Aluminium |
Length | 98mm |
Width | 65mm |
Weight | 300gg |
country of origin | TW |
ESD Sensitive | No |
DC-DC converter,9-36V I/P,12V 12.5A O/P | RS |
Isolated DC/DC Converters - Through Hole | Sager |
Dc-Dc Converter, 1 O/P, 12V, 12.5A, 150W | Newark Electronics |
DC-DC CONVERTER, 1 O/P, 12V, 12.5A, 150W | element14 |
Traco Power DC/DC Converter, 9 ... 36V, 12V, 12.5A, 150W | Distrelec |
DC-DC Converter, 12V, 12.5A, 9-36V, Enclosed, Panel Mount, TEP 150WIR Series | TRACO Power TEP 150-2412WI | RS Americas |
DC/DC Converter Screw Terminal, Railway Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 150 W, 1 Ausgang, 12 VDC, 86 % Wirkungsgrad, TEP 150-2412WI | Buerklin |
Where can I find additional details, specifications and documents for a TEP 150-2412WI?
Additional datasheets, footprints and schematics for TEP 150-2412WI are listed on our Part Details page. You can also find images and similar parts to TEP 150-2412WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEP 150-2412WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP 150-2412WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEP 150-2412WI fall under?
The TEP 150-2412WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEP 150-2412WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEP 150-2412WI you can contact the distributor directly for product support, shipping queries etc.
Is the TEP 150-2412WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEP 150-2412WI have stock available?
Authorised distributors including RS, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for TEP 150-2412WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEP 150-2412WI often in real-time on the comparison pages.
What if I can't find stock of TEP 150-2412WI?
You can fill out our help required form which you can use to request a quote for TEP 150-2412WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.