TEP 100-4813WIR DC/DC Converter isolated, regulated by Traco Power

100 Watt DC/DC module, railway, 4:1 input, PCB- Chassis or DIN-Rail mount, opt. EMI Filter, encapsulated, Half-Brick package

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$152.50

Distributor Stock
Logo for Buerklin
Buerklin
from US$152.50
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

100W, 12.7mm
Input Voltage 18-75VDC
Output Voltage 15
Output Current 6700mA
Efficiency 91%
Package Style Enclosed Metal Case, Alu base-plate w. plastic case
Length 57.9mm
Width 61mm
Weight 105gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

DC/DC-Wandler, 16,5-75 VDC, 101 W, 1 Ausgang, 15 VDC, 90 % Wirkungsgrad, TEP 100-4813WIR | Buerklin
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEP 100-4813WIR?

Additional datasheets, footprints and schematics for TEP 100-4813WIR are listed on our Part Details page. You can also find images and similar parts to TEP 100-4813WIR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEP 100-4813WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP 100-4813WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEP 100-4813WIR fall under?

The TEP 100-4813WIR is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEP 100-4813WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEP 100-4813WIR you can contact the distributor directly for product support, shipping queries etc.

Is the TEP 100-4813WIR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEP 100-4813WIR have stock available?

Authorised distributors including Buerklin and Sager have stock available or on a lead time for TEP 100-4813WIR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEP 100-4813WIR often in real-time on the comparison pages.

What if I can't find stock of TEP 100-4813WIR?

You can fill out our help required form which you can use to request a quote for TEP 100-4813WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay