100W, 40.5mm | |
Input Voltage | 36-75VDC |
Output Voltage | 15 |
Output Current | 6700mA |
Efficiency | 93% |
Package Style | DIN-Rail, Chassis Mount, Enclosed Metal Case, Metal |
Length | 85mm |
Width | 61mm |
Weight | 287gg |
country of origin | TW |
ESD Sensitive | No |
DC-DC converter,36-75V I/P,15V 6.7A O/P | RS |
Product Type: Dc/Dc | Newark Electronics |
DC-DC Converter, 15V, 6.7A, 36-75V, Enclosed, Panel Mount, TEP 100 Series | TRACO Power TEP 100-4813-CMF | RS Americas |
DC-DC Converter Chassis Mount with EMI Filter Wide 2:1 Input Range | TRC Electronics |
DC/DC-Wandler, 36-75 VDC, 100 W, 1 Ausgang, 15 VDC, 93 % Wirkungsgrad, TEP 100-4813-CMF | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONVERTER, 15V, 6.7A | Farnell |
Where can I find additional details, specifications and documents for a TEP 100-4813-CMF?
Additional datasheets, footprints and schematics for TEP 100-4813-CMF are listed on our Part Details page. You can also find images and similar parts to TEP 100-4813-CMF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEP 100-4813-CMF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP 100-4813-CMF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEP 100-4813-CMF fall under?
The TEP 100-4813-CMF is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEP 100-4813-CMF when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEP 100-4813-CMF you can contact the distributor directly for product support, shipping queries etc.
Is the TEP 100-4813-CMF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEP 100-4813-CMF have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TEP 100-4813-CMF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEP 100-4813-CMF often in real-time on the comparison pages.
What if I can't find stock of TEP 100-4813-CMF?
You can fill out our help required form which you can use to request a quote for TEP 100-4813-CMF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.