TEP 100-4812-CM DC/DC Converter isolated, regulated by Traco Power

100 Watt DC/DC module, industrial, 2:1 input, Chassis mount, encapsulated, Half-Brick package

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$174.60

Distributor Stock
Logo for Farnell
Farnell
from US$232.64
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$176.97
-
Buy Now
Logo for RS Americas
RS Americas
from US$219.76
-
Buy Now
Logo for Buerklin
Buerklin
from US$184.71
-
Buy Now
Logo for Sager
Sager
from US$174.60
-
Buy Now

Specifications

100W, 29.6mm
Input Voltage 36-75VDC
Output Voltage 12
Output Current 8400mA
Efficiency 93%
Package Style DIN-Rail, Chassis Mount, Enclosed Metal Case, Metal
Length 85mm
Width 61mm
Weight 200gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Dc-Dc Converter Rohs Compliant: Yes |Traco Power TEP 100-4812-CM | Newark Electronics
DC-DC Converter, Single Out, 6W, 36-75Vin, 12Vout, 8.4A, TEP 100CM Series | TRACO Power TEP 100-4812-CM | RS Americas
DC/DC-Wandler, 36-75 VDC, 101 W, 1 Ausgang, 12 VDC, 93 % Wirkungsgrad, TEP 100-4812-CM | Buerklin
Isolated DC/DC Converters - Through Hole | Sager
DC-DC CONVERTER, 12V, 8.4A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEP 100-4812-CM?

Additional datasheets, footprints and schematics for TEP 100-4812-CM are listed on our Part Details page. You can also find images and similar parts to TEP 100-4812-CM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEP 100-4812-CM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP 100-4812-CM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEP 100-4812-CM fall under?

The TEP 100-4812-CM is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEP 100-4812-CM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEP 100-4812-CM you can contact the distributor directly for product support, shipping queries etc.

Is the TEP 100-4812-CM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEP 100-4812-CM have stock available?

Authorised distributors including Newark Electronics, RS Americas, Buerklin, Sager and Farnell have stock available or on a lead time for TEP 100-4812-CM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEP 100-4812-CM often in real-time on the comparison pages.

What if I can't find stock of TEP 100-4812-CM?

You can fill out our help required form which you can use to request a quote for TEP 100-4812-CM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay