Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
100W, 29.6mm | |
Input Voltage | 18-36VDC |
Output Voltage | 28 |
Output Current | 3600mA |
Efficiency | 92% |
Package Style | DIN-Rail, Chassis Mount, Enclosed Metal Case, Metal |
Length | 85mm |
Width | 61mm |
Weight | 200gg |
country of origin | TW |
ESD Sensitive | No |
Tep 100-2416-Cm Rohs Compliant: Yes |Traco Power TEP 100-2416-CM | Newark Electronics |
DC-DC Converter | RS Americas |
DC/DC-Wandler, 18-36 VDC, 101 W, 1 Ausgang, 28 VDC, 92 % Wirkungsgrad, TEP 100-2416-CM | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONVERTER, 28V, 3.6A | Farnell |
Where can I find additional details, specifications and documents for a TEP 100-2416-CM?
Additional datasheets, footprints and schematics for TEP 100-2416-CM are listed on our Part Details page. You can also find images and similar parts to TEP 100-2416-CM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEP 100-2416-CM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP 100-2416-CM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEP 100-2416-CM fall under?
The TEP 100-2416-CM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEP 100-2416-CM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEP 100-2416-CM you can contact the distributor directly for product support, shipping queries etc.
Is the TEP 100-2416-CM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEP 100-2416-CM have stock available?
Authorised distributors including Newark Electronics, RS Americas, Buerklin, Sager and Farnell have stock available or on a lead time for TEP 100-2416-CM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEP 100-2416-CM often in real-time on the comparison pages.
What if I can't find stock of TEP 100-2416-CM?
You can fill out our help required form which you can use to request a quote for TEP 100-2416-CM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.