100W, 32.5mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 12 |
Output Current | 8400mA |
Efficiency | 90% |
Package Style | DIN-Rail, Chassis Mount, Enclosed Metal Case, Alu base-plate w. plastic case |
Length | 85mm |
Width | 61mm |
Weight | 235gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC-Wandler, 9-36 VDC, 101 W, 1 Ausgang, 12 VDC, 90 % Wirkungsgrad, TEP 100-2412WIR-CM | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEP 100-2412WIRCM?
Additional datasheets, footprints and schematics for TEP 100-2412WIRCM are listed on our Part Details page. You can also find images and similar parts to TEP 100-2412WIRCM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEP 100-2412WIRCM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP 100-2412WIRCM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEP 100-2412WIRCM fall under?
The TEP 100-2412WIRCM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEP 100-2412WIRCM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEP 100-2412WIRCM you can contact the distributor directly for product support, shipping queries etc.
Is the TEP 100-2412WIRCM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEP 100-2412WIRCM have stock available?
Authorised distributors including Buerklin and Sager have stock available or on a lead time for TEP 100-2412WIRCM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEP 100-2412WIRCM often in real-time on the comparison pages.
What if I can't find stock of TEP 100-2412WIRCM?
You can fill out our help required form which you can use to request a quote for TEP 100-2412WIRCM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.