Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
83W, 29.6mm | |
Input Voltage | 18-36VDC |
Output Voltage | 3.3 |
Output Current | 25000mA |
Efficiency | 91% |
Package Style | DIN-Rail, Chassis Mount, Enclosed Metal Case, Metal |
Length | 85mm |
Width | 61mm |
Weight | 200gg |
country of origin | TW |
ESD Sensitive | No |
Dc-Dc Conv, Iso Pol, 1 O/P, 100W, 20A, 5V | Newark Electronics |
DC-DC Converter, Single Out, 6W, 18-36Vin, 3.3Vout, 25A, TEP 100CM Series | TRACO Power TEP 100-2410-CM | RS Americas |
DC/DC-Wandler, 18-36 VDC, 83 W, 1 Ausgang, 3,3 VDC, 91 % Wirkungsgrad, TEP 100-2410-CM | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
DC-DC CONVERTER, 3.3V, 25A | Farnell |
Where can I find additional details, specifications and documents for a TEP 100-2410-CM?
Additional datasheets, footprints and schematics for TEP 100-2410-CM are listed on our Part Details page. You can also find images and similar parts to TEP 100-2410-CM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEP 100-2410-CM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP 100-2410-CM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEP 100-2410-CM fall under?
The TEP 100-2410-CM is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEP 100-2410-CM when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEP 100-2410-CM you can contact the distributor directly for product support, shipping queries etc.
Is the TEP 100-2410-CM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEP 100-2410-CM have stock available?
Authorised distributors including Newark Electronics, RS Americas, Buerklin, Sager and Farnell have stock available or on a lead time for TEP 100-2410-CM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEP 100-2410-CM often in real-time on the comparison pages.
What if I can't find stock of TEP 100-2410-CM?
You can fill out our help required form which you can use to request a quote for TEP 100-2410-CM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.