Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$129.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$159.28
|
24
in stock
|
Buy Now | |
Conrad
from US$203.35
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$140.42
|
-
|
Buy Now | |
RS Americas
from US$154.76
|
-
|
Buy Now | |
element14
from US$157.63
|
-
|
Buy Now | |
TRC Electronics
from US$170.97
|
-
|
Buy Now | |
Sager
from US$138.53
|
-
|
Buy Now | |
Farnell
from US$129.13
|
-
|
Buy Now |
100W, 12.7mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 24 |
Output Current | 4200mA |
Efficiency | 90% |
Package Style | Enclosed Metal Case, Metal |
Length | 57.9mm |
Width | 61mm |
Weight | 97gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC converter,9-18Vin,24Vo 4.2A,100W | RS |
The TEP-100 Series is a family of isolated high performance dc-dc converter modules with ultra-wide 2:1 input voltage ranges which come in a rugged, sealed metal case. These converters are suitable for a wide range of applications, but the product is designed particularly also for industrial applications. A very high efficiency allows an operating temperature up to +60°C with natural convection cooling without power derating. Further features include output voltage trimming, Remote On/Off and under voltage lockout. The very wide input voltage range and reverse input voltage protection make these converters also an interesting solution for battery operated systems. | Conrad |
Dc-Dc Converter, Iso Pol, 1 O/P, 100W, 4.2A, 24V | Newark Electronics |
DC-DC Converter, 9-18VDC, 24VDC, I/O isolation 2.25kV, TEP 100 Series | TRACO Power TEP 100-1215 | RS Americas |
DC/DC, 24V, 4.2A | element14 |
DC/DC Converter Half Brick Wide 2:1 Input Range | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEP 100-1215?
Additional datasheets, footprints and schematics for TEP 100-1215 are listed on our Part Details page. You can also find images and similar parts to TEP 100-1215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEP 100-1215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEP 100-1215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEP 100-1215 fall under?
The TEP 100-1215 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEP 100-1215 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEP 100-1215 you can contact the distributor directly for product support, shipping queries etc.
Is the TEP 100-1215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEP 100-1215 have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, RS Americas and element14 have stock available or on a lead time for TEP 100-1215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEP 100-1215 often in real-time on the comparison pages.
What if I can't find stock of TEP 100-1215?
You can fill out our help required form which you can use to request a quote for TEP 100-1215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.