Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | 48mm |
---|---|
Width | 20.95mm |
5.95mm | |
Weight | 9gg |
country of origin | TW |
ESD Sensitive | No |
Heatsink, Dc/Dc Converter | Newark Electronics |
Power Supply | RS Americas |
HEATSINK, DC/DC CONVERTER | element14 |
Heat Sinks heatsink, therml pad 2 clamps for TEN | Sager |
Where can I find additional details, specifications and documents for a TEN-HS6?
Additional datasheets, footprints and schematics for TEN-HS6 are listed on our Part Details page. You can also find images and similar parts to TEN-HS6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN-HS6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN-HS6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN-HS6 fall under?
The TEN-HS6 is listed under Heat Sink.
Can I view similar or alternative parts?
You can view similar parts to TEN-HS6 when available in the Heat Sink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN-HS6 you can contact the distributor directly for product support, shipping queries etc.
Is the TEN-HS6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN-HS6 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for TEN-HS6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN-HS6 often in real-time on the comparison pages.
What if I can't find stock of TEN-HS6?
You can fill out our help required form which you can use to request a quote for TEN-HS6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.