Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.39
|
75
in stock
|
Buy Now | |
SOS electronic
from US$5.07
|
194
in stock
|
Buy Now | |
Conrad
from US$14.15
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$7.98
|
26
in stock
|
Buy Now | |
element14
from US$9.25
|
26
in stock
|
Buy Now | |
Farnell
from US$7.69
|
26
in stock
|
Buy Now | |
Distrelec
from US$9.40
|
8
in stock
|
Buy Now | |
RS Americas
from US$8.50
|
5
in stock
|
Buy Now | |
Rapid Electronics
from US$9.15
|
-
|
Buy Now | |
Buerklin
from US$7.52
|
-
|
Buy Now | |
Sager
from US$6.76
|
-
|
Buy Now |
Length | 49.8mm |
---|---|
Width | 49.8mm |
5.6mm | |
Weight | 18gg |
country of origin | TW |
ESD Sensitive | No |
Al Heatsink for DC/DC module TEN40 | SOS electronic |
Heatsink for Traco TEN40,40WI,60 | RS |
Heatsink | Conrad |
Power Supply Accessory, Heat Sink, Dc/Dc Converter, Ten40, Ten40Wi, Ten60 Series Rohs Compliant: Yes |Traco Power TEN-HS3 | Newark Electronics |
HEATSINK, TEN 40/40WI/60 | element14 |
Traco Power Heat Sink Black Anodised 7.6K/W 56.5x50x17mm | Distrelec |
Heatsink for use with TEN40, TEN40-WI, TEN61, TEN-HS Series | TRACO Power TEN-HS3 | RS Americas |
TracoPower TEN-HS3 C/W Heat Sink For Housing 56.00x56.00x7.00mm | Rapid Electronics |
DC/DC-Konverter-Kühlkörper, 56 x 49.8 x 17 mm, 7.6 K/W, Schwarz eloxiert | Buerklin |
Heat Sinks Product Type: DC/DC | Sager |
Where can I find additional details, specifications and documents for a TEN-HS3?
Additional datasheets, footprints and schematics for TEN-HS3 are listed on our Part Details page. You can also find images and similar parts to TEN-HS3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN-HS3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN-HS3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN-HS3 fall under?
The TEN-HS3 is listed under Heat Sink.
Can I view similar or alternative parts?
You can view similar parts to TEN-HS3 when available in the Heat Sink range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN-HS3 you can contact the distributor directly for product support, shipping queries etc.
Is the TEN-HS3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN-HS3 have stock available?
Authorised distributors including SOS electronic, RS, Conrad, Newark Electronics and element14 have stock available or on a lead time for TEN-HS3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN-HS3 often in real-time on the comparison pages.
What if I can't find stock of TEN-HS3?
You can fill out our help required form which you can use to request a quote for TEN-HS3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.