Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.76
8W, 10.2mm | |
Input Voltage | 43-160VDC |
Output Voltage | 3.3 |
Output Current | 2400mA |
Efficiency | 84% |
Package Style | DIP24, Copper, Nickel plated |
Length | 32mm |
Width | 20.3mm |
Weight | 18gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,43-160Vi,3.3Vo 2.4A 7.9W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 8 W, 3.3 V, 2.4 A Rohs Compliant: Yes |Traco Power TEN 8-7210WI | Newark Electronics |
DC-DC Converter,3.3V,2.4A,43-160V In, Enclosed, PCB Mount, Railroad, TEN Series | TRACO Power TEN 8-7210WI | RS Americas |
DC/DC Converter DIP-24, Railway Ultra Wide 4:1 Input Range | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC, 3.3V, 2.4A | Farnell |
Where can I find additional details, specifications and documents for a TEN 8-7210WI?
Additional datasheets, footprints and schematics for TEN 8-7210WI are listed on our Part Details page. You can also find images and similar parts to TEN 8-7210WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 8-7210WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 8-7210WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 8-7210WI fall under?
The TEN 8-7210WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 8-7210WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 8-7210WI you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 8-7210WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 8-7210WI have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and TRC Electronics have stock available or on a lead time for TEN 8-7210WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 8-7210WI often in real-time on the comparison pages.
What if I can't find stock of TEN 8-7210WI?
You can fill out our help required form which you can use to request a quote for TEN 8-7210WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.