Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$32.19
|
105
in stock
|
Buy Now | |
element14
from US$36.11
|
81
in stock
|
Buy Now | |
Farnell
from US$27.12
|
81
in stock
|
Buy Now | |
Distrelec
from US$33.42
|
55
in stock
|
Buy Now | |
Conrad
from US$46.80
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$27.97
|
-
|
Buy Now | |
Rapid Electronics
from US$31.73
|
-
|
Buy Now | |
RS Americas
from US$35.48
|
-
|
Buy Now | |
TRC Electronics
from US$34.37
|
-
|
Buy Now | |
Buerklin
from US$30.31
|
-
|
Buy Now | |
SOS electronic
from US$24.90
|
-
|
Buy Now | |
Sager
from US$28.64
|
-
|
Buy Now |
8W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 12 |
Output Current | 666mA |
Efficiency | 86% |
Package Style | DIP24, Copper, Nickel plated |
Length | 32mm |
Width | 20.3mm |
Weight | 18gg |
country of origin | TW |
ESD Sensitive | No |
TEN8-2412WI regulated DC-DC,12V 8W | RS |
DC DC, WIDE IP, 8W, 12V, 0.65 | element14 |
Traco Power DC/DC Converter 9 ... 36V 12V 666mA 8W | Distrelec |
Ultra wide 4:1 input range, high degree of efficiency, input filter according to EN55022, class A and FCC, level A (with external condenser). Continuous short circuit protection, six-sided shielded metal housing with insulated base plate, external on/off, industry standard footprint. Safety/approvals standards: cUL/UL 60950-1, IEC/EN 60950-1. | Conrad |
Dc-Dc Converter, Iso Pol, 1 O/P, 8W, 665Ma, 12V | Newark Electronics |
TracoPower TEN 8-2412WI 8W DC-DC Converter 9 - 36V DC In 12V DC 665mA Out | Rapid Electronics |
DC-DC Converter,12V,0.666A,9-36V In, Enclosed, PCB Mount, Railroad, TEN Series | TRACO Power TEN 8-2412WI | RS Americas |
DC/DC Converter DIP-24, Railway Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 8 W, 1 Ausgang, 12 VDC, 86 % Wirkungsgrad, TEN 8-2412WI | Buerklin |
DC/DC Converter 8W 9-36V/12V 0,665A DIP24 | SOS electronic |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 8-2412WI?
Additional datasheets, footprints and schematics for TEN 8-2412WI are listed on our Part Details page. You can also find images and similar parts to TEN 8-2412WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 8-2412WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 8-2412WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 8-2412WI fall under?
The TEN 8-2412WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 8-2412WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 8-2412WI you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 8-2412WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 8-2412WI have stock available?
Authorised distributors including RS, element14, Farnell, Distrelec and Conrad have stock available or on a lead time for TEN 8-2412WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 8-2412WI often in real-time on the comparison pages.
What if I can't find stock of TEN 8-2412WI?
You can fill out our help required form which you can use to request a quote for TEN 8-2412WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.