Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$78.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$93.24
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$90.78
|
27
in stock
|
Buy Now | |
element14
from US$104.88
|
27
in stock
|
Buy Now | |
Farnell
from US$78.84
|
27
in stock
|
Buy Now | |
TRC Electronics
from US$101.26
|
5
in stock
|
Buy Now | |
Conrad
from US$133.36
|
2
in stock
|
Buy Now | |
RS Americas
from US$102.35
|
-
|
Buy Now | |
Buerklin
from US$89.97
|
-
|
Buy Now | |
Distrelec
from US$106.75
|
-
|
Buy Now | |
Sager
from US$84.39
|
-
|
Buy Now |
60W, 10.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | 12 |
Output Current | 5000mA |
Efficiency | 90% |
Package Style | 2" x 2", Copper, Nickel plated |
Length | 50.8mm |
Width | 50.8mm |
Weight | 60gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 60 W, 12 V, 5 A Rohs Compliant: Yes |Traco Power TEN 60-2412 | Newark Electronics |
CONVERTER, DC TO DC, 12V, 5A, 60W | element14 |
TEN60-2412 DC-DC, 18-36V in 12V out,60W | RS |
DC-DC Converter PCB Mounting | TRC Electronics |
Highest power density 60 W in the 51 x 51 x 10 mm metal housing, 2:1 wide input range, high degree of efficiency. Under and over voltage switch, input filter according to EN55022, class A and FCC, level A (with ext. condenser). Adjustable output voltage ± 10% (with ext. resistance), short circuit proof, external on/off. Safety/approvals standards: cUL/UL 60950-1, IEC/EN 60950-1. | Conrad |
TRACOPOWER Iso DC-DC Converter, Vin 18 to 36Vdc, Vout 12Vdc, I/O isolation 1600Vdc | TRACO Power TEN 60-2412 | RS Americas |
DC/DC-Wandler, 18-36 VDC, 60 W, 1 Ausgang, 12 VDC, 90 % Wirkungsgrad, TEN 60-2412 | Buerklin |
Traco Power DC/DC Converter 18 ... 36V 12V 5A 60W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 60-2412?
Additional datasheets, footprints and schematics for TEN 60-2412 are listed on our Part Details page. You can also find images and similar parts to TEN 60-2412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 60-2412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 60-2412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 60-2412 fall under?
The TEN 60-2412 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 60-2412 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 60-2412 you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 60-2412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 60-2412 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and TRC Electronics have stock available or on a lead time for TEN 60-2412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 60-2412 often in real-time on the comparison pages.
What if I can't find stock of TEN 60-2412?
You can fill out our help required form which you can use to request a quote for TEN 60-2412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.