TEN 6-4823WIN DC/DC Converter isolated, regulated by Traco Power

6 Watt DC/DC converter, industrial, 4:1 input, encapsulated, DIP-24

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$14.94

Distributor Stock
Logo for RS
RS
from US$20.87
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$14.94
13
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.30
-
Buy Now
Logo for RS Americas
RS Americas
from US$21.27
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$21.30
-
Buy Now
Logo for Buerklin
Buerklin
from US$19.76
-
Buy Now
Logo for Sager
Sager
from US$19.31
-
Buy Now

Specifications

6W, 10.2mm
Input Voltage 18-75VDC
Output Voltage ±15
Output Current 200/200mA
Efficiency 84%
Package Style DIP24, Non-conductive Plastic (UL94 V-0 rated)
Length 31.8mm
Width 20.3mm
Weight 13gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

DC/DC converter,18-75Vin,+/-15Vo 0.2A,6W | RS
Dc-Dc Conv, Iso Pol, 2 O/P, 6W, 15V, -15V | Newark Electronics
DC/DC converter,18-75Vin,+/-15Vo 0.2A,6W | TRACO Power TEN 6-4823WIN | RS Americas
DC-DC Converter DIP-24 Package 1500 VDC I/O Isolation | TRC Electronics
DC/DC-Wandler, 18-75 VDC, 6 W, 2 Ausgänge, ±15 VDC, 84 % Wirkungsgrad, TEN 6-4823WIN | Buerklin
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEN 6-4823WIN?

Additional datasheets, footprints and schematics for TEN 6-4823WIN are listed on our Part Details page. You can also find images and similar parts to TEN 6-4823WIN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEN 6-4823WIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 6-4823WIN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEN 6-4823WIN fall under?

The TEN 6-4823WIN is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEN 6-4823WIN when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 6-4823WIN you can contact the distributor directly for product support, shipping queries etc.

Is the TEN 6-4823WIN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEN 6-4823WIN have stock available?

Authorised distributors including CoreStaff, RS, Newark Electronics, RS Americas and TRC Electronics have stock available or on a lead time for TEN 6-4823WIN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEN 6-4823WIN often in real-time on the comparison pages.

What if I can't find stock of TEN 6-4823WIN?

You can fill out our help required form which you can use to request a quote for TEN 6-4823WIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay