TEN 6-2412WIN-HI DC/DC Converter isolated, regulated by Traco Power

6 Watt DC/DC converter, industrial, 4:1 input, encapsulated, DIP-24

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$22.57


Distributor Starting From Stock
Logo for Buerklin Buerklin US$22.57
-
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

6W, 10.2mm
Input Voltage Sep-36VDC
Output Voltage 12
Output Current 500mA
Efficiency 84%
Package Style DIP24, Non-conductive Plastic (UL94 V-0 rated)
Length 31.8mm
Width 20.3mm
Weight 13gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

DC/DC converter,9-36Vin,12Vout 0.5A,6W | RS
DC/DC-Wandler, 9-36 VDC, 6 W, 1 Ausgang, 12 VDC, 84 % Wirkungsgrad, TEN 6-2412WIN-HI | Buerklin
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEN 6-2412WIN-HI?

Additional datasheets, footprints and schematics for TEN 6-2412WIN-HI are listed on our Part Details page. You can also find images and similar parts to TEN 6-2412WIN-HI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEN 6-2412WIN-HI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 6-2412WIN-HI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEN 6-2412WIN-HI fall under?

The TEN 6-2412WIN-HI is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEN 6-2412WIN-HI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 6-2412WIN-HI you can contact the distributor directly for product support, shipping queries etc.

Is the TEN 6-2412WIN-HI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEN 6-2412WIN-HI have stock available?

Authorised distributors including RS, Buerklin and Sager have stock available or on a lead time for TEN 6-2412WIN-HI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEN 6-2412WIN-HI often in real-time on the comparison pages.

What if I can't find stock of TEN 6-2412WIN-HI?

You can fill out our help required form which you can use to request a quote for TEN 6-2412WIN-HI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay