Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$72.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$73.53
|
No stock
|
Buy Now | |
Rapid Electronics
from US$131.82
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$132.00
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$124.17
|
1
in stock
|
Buy Now | |
RS Americas
from US$89.01
|
-
|
Buy Now | |
TRC Electronics
from US$86.79
|
-
|
Buy Now | |
Sager
from US$72.32
|
-
|
Buy Now |
50W, 11mm | |
Input Voltage | 36-75VDC |
Output Voltage | 5 |
Output Current | 10000mA |
Efficiency | 92% |
Package Style | 2" x 1", Alu alloy, black anodized coating |
Length | 50.8mm |
Width | 25.4mm |
Weight | 30gg |
country of origin | TW |
ESD Sensitive | No |
DC-DC Regulated Power Supply Module | Rapid Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 50W, 10A, 5V | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 36 to 75Vdc, Vout 5Vdc, I/O isolation 1500Vdc | TRACO Power TEN 50-4811 | RS Americas |
DC-DC Converter 2x1 Package | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 50-4811?
Additional datasheets, footprints and schematics for TEN 50-4811 are listed on our Part Details page. You can also find images and similar parts to TEN 50-4811 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 50-4811 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 50-4811 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 50-4811 fall under?
The TEN 50-4811 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 50-4811 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 50-4811 you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 50-4811 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 50-4811 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for TEN 50-4811.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 50-4811 often in real-time on the comparison pages.
What if I can't find stock of TEN 50-4811?
You can fill out our help required form which you can use to request a quote for TEN 50-4811 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.