Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.65
50W, 11mm | |
Input Voltage | Sep-18VDC |
Output Voltage | 5 |
Output Current | 10000mA |
Efficiency | 90% |
Package Style | 2" x 1", Alu alloy, black anodized coating |
Length | 50.8mm |
Width | 25.4mm |
Weight | 30gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC converter,Isolated,5V,10A,50W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 50W, 10A, 5V | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 18V dc, Vout 5V dc, I/O isolation 1500V dc | TRACO Power TEN 50-1211 | RS Americas |
DC-DC Converter 2x1 Package | TRC Electronics |
DC/DC-Wandler, 9-18 VDC, 50 W, 1 Ausgang, 5 VDC, 90 % Wirkungsgrad, TEN 50-1211 | Buerklin |
Traco Power DC/DC Converter 9 ... 18V 5V 10A 50W | Distrelec |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 50-1211?
Additional datasheets, footprints and schematics for TEN 50-1211 are listed on our Part Details page. You can also find images and similar parts to TEN 50-1211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 50-1211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 50-1211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 50-1211 fall under?
The TEN 50-1211 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 50-1211 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 50-1211 you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 50-1211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 50-1211 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TEN 50-1211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 50-1211 often in real-time on the comparison pages.
What if I can't find stock of TEN 50-1211?
You can fill out our help required form which you can use to request a quote for TEN 50-1211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.