TEN 5-4823 DC/DC Converter isolated, regulated by Traco Power

5 Watt DC/DC converter, industrial, 2:1 input, encapsulated, DIP-24

Status: Not recommended for new designs
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.36

Distributor Stock
Logo for RS
RS
from US$26.13
4
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$26.31
34
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.36
-
Buy Now
Logo for RS Americas
RS Americas
from US$23.32
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$25.70
-
Buy Now
Logo for Buerklin
Buerklin
from US$24.18
-
Buy Now
Logo for Sager
Sager
from US$23.32
-
Buy Now

Specifications

6W, 10.2mm
Input Voltage 36-75VDC
Output Voltage ±15
Output Current 200/200mA
Efficiency 86%
Package Style DIP24
Length 31.8mm
Width 20.3mm
Weight 16.9gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Converter: DC/DC | Transfer Multisort Elektronik
TEN5-4823 regulated DC-DC,+/-15V 6W | RS
Product Type: Dc/Dc | Newark Electronics
TRACOPOWER Iso DC-DC Converter, Vin 36to72VDC, Vout +/-15VDC, I/O isolation 1500VDC | TRACO Power TEN 5-4823 | RS Americas
DC-DC Converter DIP-24 Package | TRC Electronics
DC/DC-Wandler, 36-75 VDC, 6 W, 2 Ausgänge, ±15 VDC, 86 % Wirkungsgrad, TEN 5-4823 | Buerklin
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEN 5-4823?

Additional datasheets, footprints and schematics for TEN 5-4823 are listed on our Part Details page. You can also find images and similar parts to TEN 5-4823 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEN 5-4823 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 5-4823 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEN 5-4823 fall under?

The TEN 5-4823 is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEN 5-4823 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 5-4823 you can contact the distributor directly for product support, shipping queries etc.

Is the TEN 5-4823 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEN 5-4823 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and TRC Electronics have stock available or on a lead time for TEN 5-4823.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEN 5-4823 often in real-time on the comparison pages.

What if I can't find stock of TEN 5-4823?

You can fill out our help required form which you can use to request a quote for TEN 5-4823 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay