TEN 40-4822WIR DC/DC Converter isolated, regulated by Traco Power

40 Watt DC/DC converter, railway, 4:1 input incl. 110 VDC nominal, high temperature range, encapsulated, 2" x 1" metal package

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$90.44

Distributor Stock
Logo for Newark
Newark
from US$92.20
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$112.20
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$108.53
-
Buy Now
Logo for Buerklin
Buerklin
from US$93.28
-
Buy Now
Logo for Sager
Sager
from US$90.44
-
Buy Now

Specifications

40W, 10.2mm
Input Voltage 18-75VDC
Output Voltage ±12
Output Current 1666/1666mA
Efficiency 90%
Package Style 2" x 1", Copper, Nickel plated
Length 50.8mm
Width 25.4mm
Weight 32gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, Adjustable, 75 V, 18 V, 2 Rohs Compliant: Yes |Traco Power TEN 40-4822WIR | Newark Electronics
TRACOPOWER Iso DC-DC Converter, Vin 18to75VDC, Vout +/-12VDC, I/O isolation 1600VDC | TRACO Power TEN 40-4822WIR | RS Americas
DC/DC Converter 2x1 Package, Railway Ultra Wide 4:1 Input Range | TRC Electronics
DC/DC-Wandler, 18-75 VDC, 40 W, 2 Ausgänge, ±12 VDC, 90 % Wirkungsgrad, TEN 40-4822WIR | Buerklin
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEN 40-4822WIR?

Additional datasheets, footprints and schematics for TEN 40-4822WIR are listed on our Part Details page. You can also find images and similar parts to TEN 40-4822WIR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEN 40-4822WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 40-4822WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEN 40-4822WIR fall under?

The TEN 40-4822WIR is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEN 40-4822WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 40-4822WIR you can contact the distributor directly for product support, shipping queries etc.

Is the TEN 40-4822WIR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEN 40-4822WIR have stock available?

Authorised distributors including Newark Electronics, RS Americas, TRC Electronics, Buerklin and Sager have stock available or on a lead time for TEN 40-4822WIR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEN 40-4822WIR often in real-time on the comparison pages.

What if I can't find stock of TEN 40-4822WIR?

You can fill out our help required form which you can use to request a quote for TEN 40-4822WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay