TEN 40-4810WIN DC/DC Converter isolated, regulated by Traco Power

40 Watt DC/DC converter, industrial, 4:1 input, encapsulated, 2" x 1" metal package

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$68.18

Distributor Stock
Logo for RS
RS
from US$74.07
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$70.21
-
Buy Now
Logo for RS Americas
RS Americas
from US$84.99
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$81.82
-
Buy Now
Logo for Buerklin
Buerklin
from US$70.64
-
Buy Now
Logo for Sager
Sager
from US$68.18
-
Buy Now
Logo for Farnell
Farnell
from US$83.32
-
Buy Now

Specifications

26.4W, 10.2mm
Input Voltage 18-75VDC
Output Voltage 3.3
Output Current 8000mA
Efficiency 89%
Package Style 2" x 1", Alu alloy, black anodized coating
Length 50.8mm
Width 25.4mm
Weight 30gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

DC/DC Converter Isolated 3.3V 8A 26.4W | RS
Product Type: Dc/Dc | Newark Electronics
TRACOPOWER Iso DC-DC Converter, Vin 18 to 75Vdc, Vout 3.3Vdc, I/O isolation 1500Vdc | TRACO Power TEN 40-4810WIN | RS Americas
DC-DC Converter 2x1 Package Ultra-Wide 4:1 Input Range | TRC Electronics
DC/DC-Wandler, 18-75 VDC, 26.4 W, 1 Ausgang, 3,3 VDC, 89 % Wirkungsgrad, TEN 40-4810WIN | Buerklin
Isolated DC/DC Converters - Through Hole | Sager
DC-DC CONVERTER, 3.3V, 8A | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEN 40-4810WIN?

Additional datasheets, footprints and schematics for TEN 40-4810WIN are listed on our Part Details page. You can also find images and similar parts to TEN 40-4810WIN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEN 40-4810WIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 40-4810WIN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEN 40-4810WIN fall under?

The TEN 40-4810WIN is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEN 40-4810WIN when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 40-4810WIN you can contact the distributor directly for product support, shipping queries etc.

Is the TEN 40-4810WIN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEN 40-4810WIN have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TEN 40-4810WIN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEN 40-4810WIN often in real-time on the comparison pages.

What if I can't find stock of TEN 40-4810WIN?

You can fill out our help required form which you can use to request a quote for TEN 40-4810WIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay