Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
40W, 10.2mm | |
Input Voltage | 18-36VDC |
Output Voltage | 5/±15 |
Output Current | 6000/300/300mA |
Efficiency | 85% |
Package Style | 2" x 2", Copper, Nickel plated |
Length | 50.8mm |
Width | 50.8mm |
Weight | 65gg |
country of origin | TW |
ESD Sensitive | No |
TEN40-2432 isolated DC-DC,5V +/-15V 40W | RS |
High power density in the 50.8 x 50.8 x 10.2 mm metal case. Further 2:1 input range, very high degree of efficiency. Protected against short circuit, industry-standard pinning, remote on/off. Safety standards UL/cUL 60950-1, EN/IEC 60950-1. | Conrad |
Isolated DC/DC Converters - Through Hole | Sager |
CONVERTER, DC/DC, 40W, +/-15V | element14 |
Where can I find additional details, specifications and documents for a TEN 40-2432?
Additional datasheets, footprints and schematics for TEN 40-2432 are listed on our Part Details page. You can also find images and similar parts to TEN 40-2432 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 40-2432 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 40-2432 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 40-2432 fall under?
The TEN 40-2432 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 40-2432 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 40-2432 you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 40-2432 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 40-2432 have stock available?
Authorised distributors including RS, Conrad, Sager, element14 and Farnell have stock available or on a lead time for TEN 40-2432.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 40-2432 often in real-time on the comparison pages.
What if I can't find stock of TEN 40-2432?
You can fill out our help required form which you can use to request a quote for TEN 40-2432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.