TEN 30-2433WIN DC/DC Converter isolated, regulated by Traco Power

30 Watt DC/DC converter, industrial, 4:1 input, encapsulated, 2" x 1" metal package

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$69.00

Distributor Stock
Logo for RS
RS
from US$74.00
No stock
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$82.79
-
Buy Now
Logo for Buerklin
Buerklin
from US$70.57
-
Buy Now
Logo for Sager
Sager
from US$69.00
-
Buy Now
Logo for Farnell
Farnell
from US$86.92
-
Buy Now

Specifications

26.5W, 10.2mm
Input Voltage Sep-36VDC
Output Voltage 3.3/±12
Output Current 5000/416/416mA
Efficiency 88%
Package Style 2" x 1", Copper, Nickel plated
Length 50.8mm
Width 25.4mm
Weight 31gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

DC/DC converter,9-36Vin,3.3V+/-12Vo 30W | RS

DC-DC Converter 2x1 Package Ultra Wide 4:1 Input Range

| TRC Electronics
DC/DC-Wandler, 9-36 VDC, 30 W, 3 Ausgänge, 3,3/±12 VDC, 86 % Wirkungsgrad, TEN 30-2433WIN | Buerklin
Isolated DC/DC Converters - Through Hole | Sager
DC-DC CONVERTER, 3 O/P, 30W | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEN 30-2433WIN?

Additional datasheets, footprints and schematics for TEN 30-2433WIN are listed on our Part Details page. You can also find images and similar parts to TEN 30-2433WIN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEN 30-2433WIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 30-2433WIN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEN 30-2433WIN fall under?

The TEN 30-2433WIN is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEN 30-2433WIN when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 30-2433WIN you can contact the distributor directly for product support, shipping queries etc.

Is the TEN 30-2433WIN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEN 30-2433WIN have stock available?

Authorised distributors including RS, TRC Electronics, Buerklin, Sager and Farnell have stock available or on a lead time for TEN 30-2433WIN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEN 30-2433WIN often in real-time on the comparison pages.

What if I can't find stock of TEN 30-2433WIN?

You can fill out our help required form which you can use to request a quote for TEN 30-2433WIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay