Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$66.61
|
15
in stock
|
Buy Now | |
Sager
from US$58.64
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$59.75
|
50
in stock
|
Buy Now | |
element14
from US$57.84
|
50
in stock
|
Buy Now | |
Farnell
from US$52.84
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$71.99
|
47
in stock
|
Buy Now | |
RS Americas
from US$69.18
|
1
in stock
|
Buy Now | |
TRC Electronics
from US$70.37
|
-
|
Buy Now | |
Buerklin
from US$60.46
|
-
|
Buy Now |
30W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 5.1 |
Output Current | 6000mA |
Efficiency | 88% |
Package Style | 2" x 1", Copper, Nickel plated |
Length | 50.8mm |
Width | 25.4mm |
Weight | 31gg |
country of origin | TW |
ESD Sensitive | No |
Isolated DC/DC Converters - Through Hole | Sager |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 30 W, 5.1 V, 6 A Rohs Compliant: Yes |Traco Power TEN 30-2411WIN | Newark Electronics |
DC/DC, 5V/6A/30W | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC,Reg,9-36Vin,5Vout 6A,30W,1.5kV | RS |
DC-DC Converter, Isolated 9-36VDC V, 5.1VDC I/O Isolation 1500VDC TEN 30 Series | TRACO Power TEN 30-2411WIN | RS Americas |
DC-DC Converter 2x1 Package Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 30 W, 1 Ausgang, 5,1 VDC, 88 % Wirkungsgrad, TEN 30-2411WIN | Buerklin |
Where can I find additional details, specifications and documents for a TEN 30-2411WIN?
Additional datasheets, footprints and schematics for TEN 30-2411WIN are listed on our Part Details page. You can also find images and similar parts to TEN 30-2411WIN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 30-2411WIN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 30-2411WIN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 30-2411WIN fall under?
The TEN 30-2411WIN is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 30-2411WIN when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 30-2411WIN you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 30-2411WIN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 30-2411WIN have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TEN 30-2411WIN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 30-2411WIN often in real-time on the comparison pages.
What if I can't find stock of TEN 30-2411WIN?
You can fill out our help required form which you can use to request a quote for TEN 30-2411WIN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.