TEN 30-2408WI DC/DC Converter isolated, regulated by Traco Power

30 Watt DC/DC converter, industrial, 4:1 input, encapsulated, 2" x 1.6" metal package

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$71.44


Distributor Starting From Stock
Logo for Buerklin Buerklin US$71.44
-
Buy Now
Logo for Sager Sager -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

14.4W, 10.2mm
Input Voltage Oct-40VDC
Output Voltage 1.8
Output Current 8000mA
Efficiency 80%
Package Style 2" x 1", Copper, Nickel plated
Length 50.8mm
Width 40.6mm
Weight 48gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

DC/DC-Wandler, 10-40 VDC, 14.4 W, 1 Ausgang, 1,8 VDC, 80 % Wirkungsgrad, TEN 30-2408WI | Buerklin
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEN 30-2408WI?

Additional datasheets, footprints and schematics for TEN 30-2408WI are listed on our Part Details page. You can also find images and similar parts to TEN 30-2408WI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEN 30-2408WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 30-2408WI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEN 30-2408WI fall under?

The TEN 30-2408WI is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEN 30-2408WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 30-2408WI you can contact the distributor directly for product support, shipping queries etc.

Is the TEN 30-2408WI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEN 30-2408WI have stock available?

Authorised distributors including Buerklin and Sager have stock available or on a lead time for TEN 30-2408WI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEN 30-2408WI often in real-time on the comparison pages.

What if I can't find stock of TEN 30-2408WI?

You can fill out our help required form which you can use to request a quote for TEN 30-2408WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay