Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.90
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$19.17 |
21
|
Buy Now | |
Transfer Multisort Elektronik | US$22.05 |
119
|
Buy Now | |
Sager | US$17.90 |
40
|
Buy Now | |
Newark Electronics | US$18.11 |
9
|
Buy Now | |
Farnell | US$18.41 |
6
|
Buy Now | |
element14 | US$19.66 |
-
|
Buy Now | |
TRC Electronics | US$19.74 |
-
|
Buy Now | |
Buerklin | US$18.18 |
-
|
Buy Now | |
Distrelec | US$23.33 |
-
|
Buy Now |
3W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 5 |
Output Current | 600mA |
Efficiency | 79% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 32mm |
Width | 20mm |
Weight | 12gg |
country of origin | TW |
ESD Sensitive | No |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated DC/DC Converters - Through Hole | Sager |
TEN3-2411WI regulated DC-DC,5V 3W | RS |
Dc-Dc Converter, 5V, 0.6A | Newark Electronics |
DC-DC CONVERTER, 5V, 0.6A | Farnell |
DC-DC Converter DIP-24 Package Ultra-Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 3 W, 1 Ausgang, 5 VDC, 79 % Wirkungsgrad, TEN 3-2411WI | Buerklin |
Traco Power DC/DC Converter 9 ... 36V 5V 600mA 3W | Distrelec |
Where can I find additional details, specifications and documents for a TEN 3-2411WI?
Additional datasheets, footprints and schematics for TEN 3-2411WI are listed on our Part Details page. You can also find images and similar parts to TEN 3-2411WI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 3-2411WI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 3-2411WI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 3-2411WI fall under?
The TEN 3-2411WI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 3-2411WI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 3-2411WI you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 3-2411WI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 3-2411WI have stock available?
Authorised distributors including Transfer Multisort Elektronik, Sager, RS, Newark Electronics and Farnell have stock available or on a lead time for TEN 3-2411WI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 3-2411WI often in real-time on the comparison pages.
What if I can't find stock of TEN 3-2411WI?
You can fill out our help required form which you can use to request a quote for TEN 3-2411WI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.