Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
3W, 10.2mm | |
Input Voltage | 4.5-9VDC |
Output Voltage | ±15 |
Output Current | 100/100mA |
Efficiency | 82% |
Package Style | DIP24 |
Length | 31.8mm |
Width | 20.3mm |
Weight | 12.8gg |
country of origin | TW |
ESD Sensitive | No |
Dc-Dc Converter, 2 O/P, 3W | Newark Electronics |
DC-DC CONVERTER, 2 O/P, 3W | element14 |
DC/DC-Wandler, 4,5-9 VDC, 3 W, 2 Ausgänge, ±15 VDC, 82 % Wirkungsgrad, TEN 3-0523N-HI | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 3-0523N-HI?
Additional datasheets, footprints and schematics for TEN 3-0523N-HI are listed on our Part Details page. You can also find images and similar parts to TEN 3-0523N-HI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 3-0523N-HI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 3-0523N-HI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 3-0523N-HI fall under?
The TEN 3-0523N-HI is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 3-0523N-HI when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 3-0523N-HI you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 3-0523N-HI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 3-0523N-HI have stock available?
Authorised distributors including Newark Electronics, element14, Buerklin, Farnell and Sager have stock available or on a lead time for TEN 3-0523N-HI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 3-0523N-HI often in real-time on the comparison pages.
What if I can't find stock of TEN 3-0523N-HI?
You can fill out our help required form which you can use to request a quote for TEN 3-0523N-HI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.