TEN 20-7210WIR DC/DC Converter isolated, regulated by Traco Power

20 Watt DC/DC converter, railway, 4:1 input, high temperature range, internal filter class B, encapsulated, 2" x 1" metal package

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$70.17

Distributor Stock
Logo for Newark
Newark
from US$75.82
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$86.57
10
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$85.55
-
Buy Now
Logo for TRC Electronics
TRC Electronics
from US$84.21
-
Buy Now
Logo for Sager
Sager
from US$70.17
-
Buy Now

Specifications

15W, 10.2mm
Input Voltage 43-160VDC
Output Voltage 3.3
Output Current 4500mA
Efficiency 85%
Package Style 2" x 1", Copper, Nickel plated
Length 50.8mm
Width 25.4mm
Weight 30gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Converter: DC/DC | Transfer Multisort Elektronik
Dc-Dc Converter, Iso Pol, 1 O/P, 20W, 4.5A, 3.3V | Newark Electronics
Power Supply | RS Americas
DC-DC Converter 2x1 Package, Railway Ultra Wide 4:1 Input Range | TRC Electronics
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEN 20-7210WIR?

Additional datasheets, footprints and schematics for TEN 20-7210WIR are listed on our Part Details page. You can also find images and similar parts to TEN 20-7210WIR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEN 20-7210WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 20-7210WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEN 20-7210WIR fall under?

The TEN 20-7210WIR is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEN 20-7210WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 20-7210WIR you can contact the distributor directly for product support, shipping queries etc.

Is the TEN 20-7210WIR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEN 20-7210WIR have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, TRC Electronics and Sager have stock available or on a lead time for TEN 20-7210WIR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEN 20-7210WIR often in real-time on the comparison pages.

What if I can't find stock of TEN 20-7210WIR?

You can fill out our help required form which you can use to request a quote for TEN 20-7210WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay