Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$63.79
20W, 10.2mm | |
Input Voltage | Sep-36VDC |
Output Voltage | 5 |
Output Current | 4000mA |
Efficiency | 88% |
Package Style | 2" x 1", Copper, Nickel plated |
Length | 50.8mm |
Width | 25.4mm |
Weight | 30gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC converter,9-36Vin,5Vout 4A 20W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 20W, 4A, 5V | Newark Electronics |
TRACOPOWER Iso DC-DC Converter, Vin 9 to 36V dc, Vout 5V dc, I/O isolation 1500V dc | TRACO Power TEN 20-2411WIR | RS Americas |
DC-DC Converter 2x1 Package, Railway Ultra Wide 4:1 Input Range | TRC Electronics |
DC/DC-Wandler, 9-36 VDC, 20 W, 1 Ausgang, 5 VDC, 88 % Wirkungsgrad, TEN 20-2411WIR | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
DC/DC CONVERTER, 1 O/P, 4A, 5V | Farnell |
Where can I find additional details, specifications and documents for a TEN 20-2411WIR?
Additional datasheets, footprints and schematics for TEN 20-2411WIR are listed on our Part Details page. You can also find images and similar parts to TEN 20-2411WIR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 20-2411WIR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 20-2411WIR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 20-2411WIR fall under?
The TEN 20-2411WIR is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 20-2411WIR when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 20-2411WIR you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 20-2411WIR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 20-2411WIR have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, TRC Electronics and Buerklin have stock available or on a lead time for TEN 20-2411WIR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 20-2411WIR often in real-time on the comparison pages.
What if I can't find stock of TEN 20-2411WIR?
You can fill out our help required form which you can use to request a quote for TEN 20-2411WIR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.