TEN 15-2421 DC/DC Converter isolated, regulated by Traco Power

15 Watt DC/DC converter, industrial, 2:1 input, encapsulated, 2" x 1" metal package

Status: Not recommended for new designs
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$40.57

Distributor Stock
Logo for Distrelec
Distrelec
from US$56.84
40
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$47.69
-
Buy Now
Logo for Sager
Sager
from US$40.57
-
Buy Now

Specifications

15W, 10.2mm
Input Voltage 18-36VDC
Output Voltage ±5
Output Current 1500/1500mA
Efficiency 84%
Package Style 2" x 1", Copper, Nickel plated
Length 50.8mm
Width 25.4mm
Weight 27gg
country of origin TW
ESD Sensitive No

Alternative Descriptions

Traco Power DC/DC Converter 18 ... 36V 5V 1.5A 15W | Distrelec
Product Type: Dc/Dc | Newark Electronics
Isolated DC/DC Converters - Through Hole | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TEN 15-2421?

Additional datasheets, footprints and schematics for TEN 15-2421 are listed on our Part Details page. You can also find images and similar parts to TEN 15-2421 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TEN 15-2421 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 15-2421 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TEN 15-2421 fall under?

The TEN 15-2421 is listed under DC/DC Converter isolated, regulated.

Can I view similar or alternative parts?

You can view similar parts to TEN 15-2421 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 15-2421 you can contact the distributor directly for product support, shipping queries etc.

Is the TEN 15-2421 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TEN 15-2421 have stock available?

Authorised distributors including Distrelec, Newark Electronics and Sager have stock available or on a lead time for TEN 15-2421.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TEN 15-2421 often in real-time on the comparison pages.

What if I can't find stock of TEN 15-2421?

You can fill out our help required form which you can use to request a quote for TEN 15-2421 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay