Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
10W, 10.2mm | |
Input Voltage | Sep-18VDC |
Output Voltage | ±12 |
Output Current | 415/415mA |
Efficiency | 81% |
Package Style | 2" x 1", Stainless Steel (Cover) |
Length | 50.8mm |
Width | 25.4mm |
Weight | 32gg |
country of origin | TW |
ESD Sensitive | No |
Traco Power DC/DC Converter 9 ... 18V 12V 415mA 10W | Distrelec |
TEN101222 regulated DC-DC,+/-12V 10W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 18 V, 9 V, 2 Rohs Compliant: Yes |Traco Power TEN 10-1222 | Newark Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEN 10-1222?
Additional datasheets, footprints and schematics for TEN 10-1222 are listed on our Part Details page. You can also find images and similar parts to TEN 10-1222 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEN 10-1222 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEN 10-1222 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEN 10-1222 fall under?
The TEN 10-1222 is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEN 10-1222 when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEN 10-1222 you can contact the distributor directly for product support, shipping queries etc.
Is the TEN 10-1222 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEN 10-1222 have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics and Sager have stock available or on a lead time for TEN 10-1222.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEN 10-1222 often in real-time on the comparison pages.
What if I can't find stock of TEN 10-1222?
You can fill out our help required form which you can use to request a quote for TEN 10-1222 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.