Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
8,150
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
9,000
in stock
|
Buy Now | |
element14
from US$0.30
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.31
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,880
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.19
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | 0805 |
Wavelength of Peak Sensitivity | 950nm |
Angle of Half Sensitivity ± | 60° |
Dark Current | 1000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Collector Dark Current | 10nA |
Operating Temperature Range | -40°C to +100°C |
Power Consumption | 215mW |
Viewing Angle | 120° |
Wavelength Typ | 950nm |
0805 â–’60â–‘ 830 ~ 950 nm Surface Mount Silicon PIN Photodiode | Future Electronics |
Photo Diode, 60 Deg C, Smd Rohs Compliant: Yes |Vishay TEMD7100X01 | Newark Electronics |
PHOTO DIODE, 60 DEG C, SMD | element14 |
Photodiode PIN Chip 950nm | RS |
PIN photodiode | Transfer Multisort Elektronik |
Photodiode PIN Chip 950nm 2-Pin SMD T/R | EBV Elektronik |
PHOTODIODE AECQ101,CHIPLED,FILT | Rutronik |
PHOTO PIN DIODE 750-1050NM | TTI Europe |
Where can I find additional details, specifications and documents for a TEMD7100X01?
Additional datasheets, footprints and schematics for TEMD7100X01 are listed on our Part Details page. You can also find images and similar parts to TEMD7100X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEMD7100X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEMD7100X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEMD7100X01 fall under?
The TEMD7100X01 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to TEMD7100X01 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEMD7100X01 you can contact the distributor directly for product support, shipping queries etc.
Is the TEMD7100X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEMD7100X01 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TEMD7100X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEMD7100X01 often in real-time on the comparison pages.
What if I can't find stock of TEMD7100X01?
You can fill out our help required form which you can use to request a quote for TEMD7100X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.