Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
1,545
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.94
|
1,500
in stock
|
Buy Now | |
element14
from US$1.08
|
262
in stock
|
Buy Now | |
Farnell
from US$1.03
|
262
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Rutronik
from US$1.17
|
-
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Package type: surface-mount |
Package form: top view |
Dimensions (L x W x H in mm): 5 x 4.24 x 1.12 |
Applications |
---|
Automotive sensors |
Ambient light sensors |
Backlight dimmers |
Application Notes |
---|
Application Note |
Datasheet |
---|
TEMD5510FX01 |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Product Overview |
Tradeshow Brochure |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
Photodiode PIN Chip 540nm | RS |
PIN photodiode | Transfer Multisort Elektronik |
PHOTODIODE, 65DEG, 540NM, SMD | element14 |
Ambient Light Sensor Photodiode PIN Chip 540nm 2-Pin SMD T/R | EBV Elektronik |
AMBIENT LIGHT SENSOR 430to610nm | Rutronik |
Diode, Photo, 540Nm, 65°, Smd | Newark Electronics |
540 nm â–’ 65â–‘ Half Sensitivity SMT High Speed Silicon PIN Photodiode | Future Electronics |
PHOTO PIN DIODE 430-610NM | TTI Europe |
Where can I find additional details, specifications and documents for a TEMD5510FX01?
Additional datasheets, footprints and schematics for TEMD5510FX01 are listed on our Part Details page. You can also find images and similar parts to TEMD5510FX01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEMD5510FX01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEMD5510FX01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEMD5510FX01 fall under?
The TEMD5510FX01 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to TEMD5510FX01 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEMD5510FX01 you can contact the distributor directly for product support, shipping queries etc.
Is the TEMD5510FX01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEMD5510FX01 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, element14, Farnell and EBV Elektronik have stock available or on a lead time for TEMD5510FX01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEMD5510FX01 often in real-time on the comparison pages.
What if I can't find stock of TEMD5510FX01?
You can fill out our help required form which you can use to request a quote for TEMD5510FX01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.