Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.81
|
5,170
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
49,500
in stock
|
Buy Now | |
TTI Europe
from US$0.53
|
48,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.60
|
3,966
in stock
|
Buy Now | |
Rutronik
from US$0.58
|
1,500
in stock
|
Buy Now | |
element14
from US$0.76
|
991
in stock
|
Buy Now | |
Farnell
from US$0.73
|
991
in stock
|
Buy Now | |
EBV Elektronik
-
|
58,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.82
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now |
Package type: surface mount |
Package form: top view |
Dimensions (L x W x H in mm): 5 x 4.24 x 1.12 |
Applications |
---|
High speed detector for infrared radiation |
Infrared remote control and free air data transmissionsystems, e.g. in combination with TSFFxxxx series IR emitters |
Datasheet |
---|
TEMD5110X01 |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Tradeshow Brochure |
Quality Info |
---|
Reliability and Statistics Glossary |
Support Tools |
---|
Did You Know? |
High Sensitive 940 nm â–’65â–‘ Surface Mount Miniature Silicon PIN Photodiode | Future Electronics |
PHOTO PIN DIODE 790-1050NM | TTI Europe |
Photodiode PIN Chip 940nm 4-Pin | RS |
PIN photodiode | Transfer Multisort Elektronik |
PHOTODIODE 940NM 130° ACQ FILTE | Rutronik |
PHOTODIODE, 940NM, FILTER 5,2MM, | element14 |
Photodiode PIN Chip 940nm 4-Pin SMD T/R | EBV Elektronik |
Diode, Photo, 940Nm, 65° | Newark Electronics |
Where can I find additional details, specifications and documents for a TEMD5110X01?
Additional datasheets, footprints and schematics for TEMD5110X01 are listed on our Part Details page. You can also find images and similar parts to TEMD5110X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEMD5110X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEMD5110X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEMD5110X01 fall under?
The TEMD5110X01 is listed under Optoelectronics & Displays > More Optoelectronics & Displays.
Can I view similar or alternative parts?
You can view similar parts to TEMD5110X01 when available in the More Optoelectronics & Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEMD5110X01 you can contact the distributor directly for product support, shipping queries etc.
Is the TEMD5110X01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEMD5110X01 have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for TEMD5110X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEMD5110X01 often in real-time on the comparison pages.
What if I can't find stock of TEMD5110X01?
You can fill out our help required form which you can use to request a quote for TEMD5110X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.