Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
20,440
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
12,000
in stock
|
Buy Now | |
element14
from US$0.79
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.78
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.96
|
1,338
in stock
|
Buy Now | |
Rutronik
from US$0.92
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
TTI Europe
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface mount |
Package form: top view |
Dimensions (L x W x H in mm): 5 x 4.24 x 1.12 |
Applications |
---|
High speed photo detector |
Datasheet |
---|
TEMD5080X01 |
Product Literature |
---|
Did You Know |
Selector Guide |
Support Tools |
---|
Did You Know? |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-72 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | No |
Photodiode PIN Chip 940nm 4-Pin | RS |
Photo Diode, 65 Deg C, Smd Rohs Compliant: Yes |Vishay TEMD5080X01 | Newark Electronics |
PHOTO DIODE, 65 DEG C, SMD | element14 |
TEMD5080X01 Series 940 nm 215 mW Surface Mount Silicon PIN Photodiode | Future Electronics |
PIN photodiode | Transfer Multisort Elektronik |
PIN PHOTODIODE SMD AEC-Q101 | Rutronik |
Photodiode PIN Chip 940nm 4-Pin SMD | Avnet America |
PHOTO DIOD TOP VIEW 350-1100NM | TTI Europe |
Where can I find additional details, specifications and documents for a TEMD5080X01?
Additional datasheets, footprints and schematics for TEMD5080X01 are listed on our Part Details page. You can also find images and similar parts to TEMD5080X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEMD5080X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEMD5080X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEMD5080X01 fall under?
The TEMD5080X01 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to TEMD5080X01 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEMD5080X01 you can contact the distributor directly for product support, shipping queries etc.
Is the TEMD5080X01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for TEMD5080X01 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TEMD5080X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEMD5080X01 often in real-time on the comparison pages.
What if I can't find stock of TEMD5080X01?
You can fill out our help required form which you can use to request a quote for TEMD5080X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.