Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.21
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$10.93
|
30
in stock
|
Buy Now | |
element14
from US$11.25
|
30
in stock
|
Buy Now | |
Farnell
from US$10.64
|
30
in stock
|
Buy Now | |
CoreStaff
from US$6.07
|
19
in stock
|
Buy Now | |
Distrelec
from US$13.03
|
15
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.34
|
10
in stock
|
Buy Now | |
RS Americas
from US$11.17
|
-
|
Buy Now | |
TRC Electronics
from US$10.95
|
-
|
Buy Now | |
Buerklin
from US$10.42
|
-
|
Buy Now | |
Sager
from US$10.41
|
-
|
Buy Now |
3W, 10mm | |
Input Voltage | 21.6-26.4VDC |
Output Voltage | 12 |
Output Current | 250mA |
Efficiency | 80% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 32mm |
Width | 20mm |
Weight | 12.4gg |
country of origin | TW |
ESD Sensitive | No |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant: Yes |Traco Power TEM 3-2412N | Newark Electronics |
DC-DC CONV, ISO POL, 1 O/P, 0.25A, 12V | element14 |
Traco Power DC/DC Converter 21.6 ... 26.4V 12V 250mA 3W | Distrelec |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 12V 0.25A 3W | RS |
Iso DC-DC Converter, Vin 21.6 to 26.4Vdc, Vout 12Vdc, I/O isolation 1500Vdc | TRACO Power TEM 3-2412N | RS Americas |
DC-DC Converter DIP-24 Package | TRC Electronics |
DC/DC-Wandler, 21,6-26,4 VDC, 3 W, 1 Ausgang, 12 VDC, 80 %Â Wirkungsgrad, TEM 3-2412N | Buerklin |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEM 3-2412N?
Additional datasheets, footprints and schematics for TEM 3-2412N are listed on our Part Details page. You can also find images and similar parts to TEM 3-2412N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEM 3-2412N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEM 3-2412N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEM 3-2412N fall under?
The TEM 3-2412N is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEM 3-2412N when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEM 3-2412N you can contact the distributor directly for product support, shipping queries etc.
Is the TEM 3-2412N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEM 3-2412N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Distrelec have stock available or on a lead time for TEM 3-2412N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEM 3-2412N often in real-time on the comparison pages.
What if I can't find stock of TEM 3-2412N?
You can fill out our help required form which you can use to request a quote for TEM 3-2412N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.