Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.34
|
20
in stock
|
Buy Now | |
CoreStaff
from US$6.07
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.34
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$10.93
|
9
in stock
|
Buy Now | |
element14
from US$11.42
|
9
in stock
|
Buy Now | |
Farnell
from US$10.61
|
9
in stock
|
Buy Now | |
RS Americas
from US$11.17
|
-
|
Buy Now | |
TRC Electronics
from US$10.95
|
-
|
Buy Now | |
Sager
from US$10.41
|
-
|
Buy Now |
3W, 10mm | |
Input Voltage | 4.5-5.5VDC |
Output Voltage | 12 |
Output Current | 250mA |
Efficiency | 78% |
Package Style | DIP24, Non-conductive Plastic (UL94 V-0 rated) |
Length | 32mm |
Width | 20mm |
Weight | 12.4gg |
country of origin | TW |
ESD Sensitive | No |
DC/DC Converter Isolated 12V 0.25A 3W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated Board Mount Dc/Dc Converter, Dip, Fixed, Through Hole, 3 W, 12 V, 250 Ma Rohs Compliant: Yes |Traco Power TEM 3-0512N | Newark Electronics |
DC-DC CONV, ISO POL, 1 O/P, 0.25A, 12V | element14 |
Iso DC-DC Converter, Vin 4.5 to 5.5Vdc, Vout 12Vdc, I/O isolation 1500Vdc | TRACO Power TEM 3-0512N | RS Americas |
DC-DC Converter DIP-24 Package | TRC Electronics |
Isolated DC/DC Converters - Through Hole | Sager |
Where can I find additional details, specifications and documents for a TEM 3-0512N?
Additional datasheets, footprints and schematics for TEM 3-0512N are listed on our Part Details page. You can also find images and similar parts to TEM 3-0512N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TEM 3-0512N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TEM 3-0512N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TEM 3-0512N fall under?
The TEM 3-0512N is listed under DC/DC Converter isolated, regulated.
Can I view similar or alternative parts?
You can view similar parts to TEM 3-0512N when available in the DC/DC Converter isolated, regulated range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TEM 3-0512N you can contact the distributor directly for product support, shipping queries etc.
Is the TEM 3-0512N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TEM 3-0512N have stock available?
Authorised distributors including RS, CoreStaff, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for TEM 3-0512N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TEM 3-0512N often in real-time on the comparison pages.
What if I can't find stock of TEM 3-0512N?
You can fill out our help required form which you can use to request a quote for TEM 3-0512N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.